G6D-1A-ASI DC6
G6D-1A-ASI DC6
Active
Description:  RELAY GENERAL PURPOSE SPST 5A 6V
Manufacturer:  Omron Electronics
History Price: $7.87
In Stock: 3160
G6D-1A-ASI DC6 vs G6DN-1A-CF DC5
Series
G6D
G6DN
Packaging
Bulk
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
277VAC, 125VDC - Max
Coil Current
1250VA, 150W
-
Coil Type
33.3 mA
22 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
Class F
Must Release Voltage
4.2 VDC
3.5 VDC
Operating Temperature
0.6 VDC
0.25 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-25℃ ~ 70℃
-40℃ ~ 90℃