G6D-1A-ASI DC9
G6D-1A-ASI DC9
Active
Description:  RELAY GEN PURPOSE SPST 5A 9V
Manufacturer:  Omron Electronics
History Price: $9.2
In Stock: 28820
G6D-1A-ASI DC9 vs G6D-F4PU DC24
Series
G6D
G6D-F4PU
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
9VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 4
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
1250VA, 150W
Coil Type
22.2 mA
10.5 mA
Features
Non Latching
Non Latching
Termination Style
-
Diode, Lighted Indicator, Socket Included
Seal Rating
PC Pin
Spring Terminal
Coil Insulation
Sealed - Fully
-
Must Operate Voltage
-
-
Must Release Voltage
6.3 VDC
16.8 VDC
Operating Temperature
0.9 VDC
2.4 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
10 ms
Operate Time
-25℃ ~ 70℃
-25℃ ~ 55℃