G6D-F4PU DC24
G6D-F4PU DC24
Active
Description:  RELAY GEN PURPOSE SPST 5A 24V
Manufacturer:  Omron Automation
History Price: $73.54
In Stock: 38060
G6D-F4PU DC24 vs G6DN-1A-L DC24
Series
G6D-F4PU
G6DN
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A) x 4
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
277VAC, 125VDC - Max
Coil Current
1250VA, 150W
1385VA, 625W
Coil Type
10.5 mA
7.5 mA
Features
Non Latching
Non Latching
Termination Style
Diode, Lighted Indicator, Socket Included
-
Seal Rating
Spring Terminal
PC Pin
Coil Insulation
-
Sealed - Fully
Must Operate Voltage
-
Class B
Must Release Voltage
16.8 VDC
16.8 VDC
Operating Temperature
2.4 VDC
1.2 VDC
Contact Material
10 ms
10 ms
Relay Type
10 ms
5 ms
Operate Time
-25℃ ~ 55℃
-40℃ ~ 90℃