G6K-2F DC9
G6K-2F DC9
Active
Description:  RELAY TELECOM DPDT 1A 9V
Manufacturer:  Omron Electronics
Datasheet:   G6K-2F DC9 Datasheet
History Price: $4.49
In Stock: 12800
G6K-2F DC9 vs G6K-2P DC24
Series
G6K
G6K
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
9VDC
24VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
1:00:00
Switching Voltage
125VAC, 60VDC - Max
125VAC, 60VDC - Max
Coil Current
11.3 mA
4.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Gull Wing
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
7.2 VDC
19.2 VDC
Must Release Voltage
0.9 VDC
2.4 VDC
Operate Time
3 ms
3 ms
Release Time
3 ms
3 ms
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)