G6SU-2F DC5
G6SU-2F DC5
Active
Description:  RELAY TELECOM DPDT 2A 5V
Manufacturer:  Omron Electronics
Datasheet:   G6SU-2F DC5 Datasheet
History Price: $4.28
In Stock: 41600
G6SU-2F DC5 vs G6SU-2-3DC5
Series
G6S
G6S
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
20 mA
20 mA
Coil Type
Latching, Single Coil
Latching, Single Coil
Features
-
-
Termination Style
Gull Wing
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
3.75 VDC
3.75 VDC
Must Release Voltage
-
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)