G6SU-2F-TR DC12
G6SU-2F-TR DC12
Active
Description:  RELAY TELECOM DPDT 2A 12V
Manufacturer:  Omron Electronics
History Price: $4.39
In Stock: 8000
G6SU-2F-TR DC12 vs G6SU-2 DC3
Series
G6S
G6S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
12VDC
3VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
8.3 mA
33.3 mA
Coil Type
Latching, Single Coil
Latching, Single Coil
Features
-
-
Termination Style
Gull Wing
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
2.25 VDC
Must Release Voltage
-
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)