Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
High Frequency (RF) Relays
/ Omron Electronics G6Z-1F DC12
G6Z-1F DC12
Obsolete
High Frequency (RF) Relays
Description:
RELAY RF SPDT 10MA 12V
Manufacturer:
Omron Electronics
Datasheet:
G6Z-1F DC12 Datasheet
History Price: Obsolete
In Stock: 33420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G6Z-1F DC12 vs G6ZK-1FE DC3
Part No
G6Z-1F DC12
G6ZK-1FE DC3
Category
High Frequency (RF) Relays
High Frequency (RF) Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G6Z
G6Z
Packaging
Tube
Tube
Status
Obsolete
Active
Coil Type
Non Latching
Latching, Dual Coil
Coil Current
16.7 mA
120 mA
Coil Voltage
12VDC
3VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10 mA
10 mA
Switching Voltage
30VAC, 30VDC - Max
30VAC, 30VDC - Max
Must Operate Voltage
9 VDC
2.25 VDC
Must Release Voltage
1.2 VDC
-
Operate Time
10 ms
10 ms
Release Time
10 ms
10 ms
Features
Sealed - Fully
Sealed - Fully
Mounting Type
Surface Mount
Surface Mount
Termination Style
Gull Wing
Gull Wing
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃