G6Z-1FE-AR DC5
G6Z-1FE-AR DC5
Active
Description:  RELAY RF SPDT 10MA 5V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 23600
G6Z-1FE-AR DC5 vs G6ZU-1PE DC4.5
Series
G6Z
G6Z
Packaging
Tube
Tube
Status
Active
Obsolete
Coil Type
Non Latching
Latching, Single Coil
Coil Current
40 mA
44.4 mA
Coil Voltage
5VDC
4.5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10 mA
10 mA
Switching Voltage
30VAC, 30VDC - Max
30VAC, 30VDC - Max
Must Operate Voltage
3.75 VDC
3.38 VDC
Must Release Voltage
0.5 VDC
-
Operate Time
10 ms
10 ms
Release Time
10 ms
10 ms
Features
Sealed - Fully
Sealed - Fully
Mounting Type
Surface Mount
Through Hole
Termination Style
Gull Wing
PC Pin
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃