Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Automotive Relays
/ Omron Automation G8HE-1A7T-R1-DC12
G8HE-1A7T-R1-DC12
Obsolete
Automotive Relays
Description:
RELAY MINI ISO AUTO
Manufacturer:
Omron Automation
Datasheet:
G8HE-1A7T-R1-DC12 Datasheet
History Price: Obsolete
In Stock: 11960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G8HE-1A7T-R1-DC12 vs G8HL-1A4P-TW2 12-100
Part No
G8HE-1A7T-R1-DC12
G8HL-1A4P-TW2 12-100
Category
Automotive Relays
Automotive Relays
Manufacturer
Omron Automation
Omron Automation
Series
G8HE
G8HL
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Coil Type
Non Latching
Non Latching
Coil Voltage
141 mA
90 mA
Contact Form
12VDC
12VDC
Contact Rating (Current)
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Switching Voltage
40 A
20 A
Must Operate Voltage
16VDC - Max
16VDC - Max
Must Release Voltage
8 VDC
7 VDC
Features
1 VDC
0.7 VDC
Mounting Type
20 ms
10 ms
Termination Style
20 ms
10 ms
Operating Temperature
Resistor
-
Coil Current
Socketable
Through Hole
Operate Time
Plug In
PC Pin
Release Time
-40℃ ~ 125℃
-40℃ ~ 100℃