Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Automotive Relays
/ Omron Automation G8HL-1A4T-R-H71
G8HL-1A4T-R-H71
Obsolete
Automotive Relays
Description:
RELAY AUTO
Manufacturer:
Omron Automation
Datasheet:
G8HL-1A4T-R-H71 Datasheet
History Price: Obsolete
In Stock: 42900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G8HL-1A4T-R-H71 vs G8HE-1C7T-R1-DC12
Part No
G8HL-1A4T-R-H71
G8HE-1C7T-R1-DC12
Category
Automotive Relays
Automotive Relays
Manufacturer
Omron Automation
Omron Automation
Series
G8HL
G8HE
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Coil Type
Non Latching
Non Latching
Coil Voltage
80 mA
141 mA
Contact Form
12VDC
12VDC
Contact Rating (Current)
SPST-NO (1 Form A)
SPDT (1 Form C)
Switching Voltage
20 A
40 A
Must Operate Voltage
16VDC - Max
16VDC - Max
Must Release Voltage
8 VDC
8 VDC
Features
0.7 VDC
1 VDC
Mounting Type
10 ms
20 ms
Termination Style
15 ms
20 ms
Operating Temperature
Resistor
Resistor
Coil Current
Socketable
Socketable
Operate Time
Plug In, Quick Connect - Multiple Sizes
Plug In
Release Time
-40℃ ~ 100℃
-40℃ ~ 125℃