Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G8P-1A4P DC110
G8P-1A4P DC110
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 30A 110V
Manufacturer:
Omron Electronics
Datasheet:
G8P-1A4P DC110 Datasheet
History Price: Obsolete
In Stock: 25980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G8P-1A4P DC110 vs G8P-1C4TP DC5
Part No
G8P-1A4P DC110
G8P-1C4TP DC5
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G8P
G8P
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
110VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
30 A
10:00:00
Switching Voltage
250VAC, 28VDC - Max
250VAC, 28VDC - Max
Coil Current
7500VA, 840W
2500VA, 280W
Coil Type
9 mA
185 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin, Quick Connect - 0.250" (6.3mm)
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
Class F
Class F
Must Release Voltage
82.5 VDC
3.75 VDC
Operating Temperature
11 VDC
0.5 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-55℃ ~ 105℃
-55℃ ~ 105℃