G8P-1AP DC5
G8P-1AP DC5
Obsolete
Description:  RELAY GEN PURPOSE SPST 30A 5V
Manufacturer:  Omron Electronics
Datasheet:   G8P-1AP DC5 Datasheet
History Price: Obsolete
In Stock: 22760
G8P-1AP DC5 vs G8P-1AP-FD DC48
Series
G8P
G8P
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
48VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
30 A
30 A
Switching Voltage
250VAC, 28VDC - Max
250VAC, 28VDC - Max
Coil Current
7500VA, 840W
7500VA, 840W
Coil Type
185 mA
19 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
-
-
Must Operate Voltage
Class F
Class F
Must Release Voltage
3.75 VDC
36 VDC
Operating Temperature
0.5 VDC
4.8 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-55℃ ~ 105℃
-55℃ ~ 105℃