G8P-1CTP DC12
G8P-1CTP DC12
Obsolete
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 5760
G8P-1CTP DC12 vs G8P-1A4TP DC24
Series
G8P
G8P
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
30 A
Switching Voltage
250VAC, 28VDC - Max
250VAC, 28VDC - Max
Coil Current
2500VA, 280W
7500VA, 840W
Coil Type
77 mA
36 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin, Quick Connect - 0.250" (6.3mm)
PC Pin, Quick Connect - 0.250" (6.3mm)
Coil Insulation
-
Sealed - Fully
Must Operate Voltage
Class F
Class F
Must Release Voltage
9 VDC
18 VDC
Operating Temperature
1.2 VDC
2.4 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-55℃ ~ 105℃
-55℃ ~ 105℃