Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G8P-1CTP DC12
G8P-1CTP DC12
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:
Omron Electronics
Datasheet:
G8P-1CTP DC12 Datasheet
History Price: Obsolete
In Stock: 5760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G8P-1CTP DC12 vs G8P-1A4TP DC48
Part No
G8P-1CTP DC12
G8P-1A4TP DC48
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G8P
G8P
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
48VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
30 A
Switching Voltage
250VAC, 28VDC - Max
250VAC, 28VDC - Max
Coil Current
2500VA, 280W
7500VA, 840W
Coil Type
77 mA
19 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin, Quick Connect - 0.250" (6.3mm)
PC Pin, Quick Connect - 0.250" (6.3mm)
Coil Insulation
-
Sealed - Fully
Must Operate Voltage
Class F
Class F
Must Release Voltage
9 VDC
36 VDC
Operating Temperature
1.2 VDC
4.8 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-55℃ ~ 105℃
-55℃ ~ 105℃