G8P-1CTP DC12
G8P-1CTP DC12
Obsolete
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 5760
G8P-1CTP DC12 vs G8P-1C4P DC48
Series
G8P
G8P
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
48VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 28VDC - Max
250VAC, 28VDC - Max
Coil Current
2500VA, 280W
2500VA, 280W
Coil Type
77 mA
19 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin, Quick Connect - 0.250" (6.3mm)
PC Pin
Coil Insulation
-
Sealed - Fully
Must Operate Voltage
Class F
Class F
Must Release Voltage
9 VDC
36 VDC
Operating Temperature
1.2 VDC
4.8 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-55℃ ~ 105℃
-55℃ ~ 105℃