G9EA-1-B DC60
G9EA-1-B DC60
Active
Description:  RELAY GEN PURPOSE SPST 60A 60V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 15000
G9EA-1-B DC60 vs G9EA-1-CA DC100
Series
G9EA-1
G9EA-1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
60VDC
100VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
60 A
30 A
Switching Voltage
400VDC - Max
400VDC - Max
Coil Current
24000W
12000W
Coil Type
86.2 mA
53.6 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Screw Terminal
Wire Leads
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
45 VDC
75 VDC
Operating Temperature
4.8 VDC
8 VDC
Contact Material
50 ms
50 ms
Relay Type
30 ms
30 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃