G9EA-1-CA DC48
G9EA-1-CA DC48
Active
Description:  RELAY GEN PURPOSE SPST 30A 48V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 14000
G9EA-1-CA DC48 vs G9EA-1 DC48
Series
G9EA-1
G9EA-1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
48VDC
48VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
30 A
100 A
Switching Voltage
400VDC - Max
400VDC - Max
Coil Current
12000W
40000W
Coil Type
102 mA
102 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Wire Leads
Wire Leads
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
36 VDC
36 VDC
Operating Temperature
3.84 VDC
3.84 VDC
Contact Material
50 ms
50 ms
Relay Type
30 ms
30 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃