G9EA-1 DC100
G9EA-1 DC100
Active
Description:  RELAY GEN PURPOSE SPST 100A 100V
Manufacturer:  Omron Electronics
History Price: $215.1
In Stock: 2400
G9EA-1 DC100 vs G9EB-1-B DC48
Series
G9EA-1
G9EB-1
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
100VDC
48VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
100 A
25 A
Switching Voltage
400VDC - Max
250VDC - Max
Coil Current
40000W
6250W
Coil Type
53.6 mA
41.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Wire Leads
Screw Terminal
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
75 VDC
36 VDC
Operating Temperature
8 VDC
4.8 VDC
Contact Material
50 ms
30 ms
Relay Type
30 ms
15 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃