G9EA-1 DC60
G9EA-1 DC60
Active
Description:  RELAY GEN PURPOSE SPST 100A 60V
Manufacturer:  Omron Electronics
Datasheet:   G9EA-1 DC60 Datasheet
History Price: Active
In Stock: 18000
G9EA-1 DC60 vs G9EA-1-B DC24
Series
G9EA-1
G9EA-1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
60VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
100 A
60 A
Switching Voltage
400VDC - Max
400VDC - Max
Coil Current
40000W
24000W
Coil Type
86.2 mA
208 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Wire Leads
Screw Terminal
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
45 VDC
18 VDC
Operating Temperature
4.8 VDC
1.92 VDC
Contact Material
50 ms
50 ms
Relay Type
30 ms
30 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃