G9EC-1-B DC12
G9EC-1-B DC12
Active
Description:  RELAY GEN PURPOSE SPST 200A 12V
Manufacturer:  Omron Electronics
History Price: $264.07
In Stock: 32160
G9EC-1-B DC12 vs G9EH-1 DC24
Series
G9EC-1
G9EH-1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
200 A
300 A
Switching Voltage
400VDC - Max
400VAC - Max
Coil Current
80000VA
120000VA
Coil Type
938 mA
292 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Screw Terminal
Screw Terminal
Coil Insulation
Sealed - Fully
-
Must Operate Voltage
-
-
Must Release Voltage
9 VDC
32 VDC
Operating Temperature
0.96 VDC
1.92 VDC
Contact Material
50 ms
50 ms
Relay Type
30 ms
30 ms
Operate Time
-40℃ ~ 50℃
-45℃ ~ 85℃