G9EC-1 DC60
G9EC-1 DC60
Active
Description:  RELAY GEN PURPOSE SPST 200A 60V
Manufacturer:  Omron Electronics
Datasheet:   G9EC-1 DC60 Datasheet
History Price: Active
In Stock: 43600
G9EC-1 DC60 vs G9EC-1 DC12
Series
G9EC-1
G9EC-1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
60VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
200 A
200 A
Switching Voltage
400VDC - Max
400VDC - Max
Coil Current
80000VA
80000VA
Coil Type
188 mA
938 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Wire Leads
Wire Leads
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
45 VDC
9 VDC
Operating Temperature
4.8 VDC
0.96 VDC
Contact Material
50 ms
50 ms
Relay Type
30 ms
30 ms
Operate Time
-40℃ ~ 50℃
-40℃ ~ 50℃