GNR25ACZ
GNR25ACZ
Last Time Buy
Description:  SSR RELAY 3PST-NO 25A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR25ACZ Datasheet
History Price: $388.671
In Stock: 26400
GNR25ACZ vs GNR35DCZ
Part No
Series
GNR
GNR
Packaging
Bulk
Bulk
Status
Last Time Buy
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
180 ~ 280VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
25 A
35 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-