GNR30BHZ
GNR30BHZ
Last Time Buy
Description:  SSR RELAY SPST-NO 30A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR30BHZ Datasheet
History Price: $157.03
In Stock: 6000
GNR30BHZ vs GNR20DHZ
Part No
Series
GNR
GNR
Packaging
Bulk
Bulk
Status
Last Time Buy
Not For New Designs
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
30 A
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-