GNR30DHR
GNR30DHR
Last Time Buy
Description:  SSR RELAY SPST-NO 30A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR30DHR Datasheet
History Price: $154.79
In Stock: 38000
GNR30DHR vs GNR20BCZ
Part No
Series
GNR
GNR
Packaging
Bulk,Box
Bulk
Status
Last Time Buy
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
30 A
20 A
Termination Style
Screw Terminal
-
Package / Case
Module
Screw Terminal
Supplier Device Package
-
Module