GNR35ACZ
GNR35ACZ
Obsolete
Description:  SSR RELAY SPST-NO 35A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR35ACZ Datasheet
History Price: $163.48
In Stock: 37200
GNR35ACZ vs GNR45DCZ
Part No
Series
GNR
GNR
Packaging
Bulk,Box
Bulk
Status
Obsolete
Not For New Designs
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
180 ~ 280VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
35 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-