Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom GNR35DHR
GNR35DHR
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
GNR35DHR Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GNR35DHR vs GNR30DHR
Part No
GNR35DHR
GNR30DHR
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GNR
GNR
Packaging
Bulk
Bulk,Box
Status
Obsolete
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
35 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-