Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom GNR45BHZ
GNR45BHZ
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 45A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
GNR45BHZ Datasheet
History Price: $179.89
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GNR45BHZ vs GNR30BCZ
Part No
GNR45BHZ
GNR30BCZ
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GNR
GNR
Packaging
Bulk,Box
Bulk
Status
Obsolete
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
90 ~ 140VAC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
45 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-