GNR45BHZ
GNR45BHZ
Obsolete
Description:  SSR RELAY SPST-NO 45A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR45BHZ Datasheet
History Price: $179.89
In Stock: 17600
GNR45BHZ vs GNR35ACZ
Part No
Series
GNR
GNR
Packaging
Bulk,Box
Bulk,Box
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
180 ~ 280VAC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
45 A
35 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-