Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GX14CBC
GX14CBC
Active
Contactors (Electromechanical)
Description:
GX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GX14CBC Datasheet
History Price: $165.438
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GX14CBC vs GX16BEC
Part No
GX14CBC
GX16BEC
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
GX14
GX16
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
600 A
Features
800VDC - Max
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Connector, Stud
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
16 VDC
8 VDC
Contact Rating (Current)
2 VDC
0.5 VDC