Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GX21CAC
GX21CAC
Active
Contactors (Electromechanical)
Description:
GX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GX21CAC Datasheet
History Price: $159.661
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GX21CAC vs GX23FB
Part No
GX21CAC
GX23FB
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
GX21
GX23
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
150 A
350 A
Features
800VDC - Max
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
16 VDC
40 VDC
Contact Rating (Current)
0.5 VDC
4 VDC