Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HA48110
HA48110
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 110A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
HA48110 Datasheet
History Price: $153.58
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HA48110 vs HA4850
Part No
HA48110
HA4850
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HA48
HA48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
90 ~ 280VAC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
110 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-