HA48110
HA48110
Active
Description:  SSR RELAY SPST-NO 110A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HA48110 Datasheet
History Price: $153.58
In Stock: 33200
HA48110 vs HA4850K
Part No
Series
HA48
HA48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
90 ~ 280VAC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
110 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-