Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HA4875-10
HA4875-10
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
HA4875-10 Datasheet
History Price: $126.7005
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HA4875-10 vs HA4825-4980
Part No
HA4875-10
HA4825-4980
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HA48
*
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
-
Circuit
SPST-NO (1 Form A)
-
Output Type
AC
-
Voltage - Input
90 ~ 280VAC
-
Voltage - Load
48 V ~ 530 V
-
Load Current
75 A
-
Termination Style
Screw Terminal
-
Package / Case
Hockey Puck
-
Supplier Device Package
-
-