Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom HAC60D150H
HAC60D150H
Active
Contactors (Solid State)
Description:
RELAY SSR CONTACTOR AC 150A 32V
Manufacturer:
Sensata Crydom
Datasheet:
HAC60D150H Datasheet
History Price: $263.45
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HAC60D150H vs HAC24B150
Part No
HAC60D150H
HAC24B150
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HAC
HAC
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
150 A
150 A
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 ~ 660V
24 ~ 280V
Termination Style
Stud
Stud
Package / Case
Hockey Puck
Hockey Puck