HD4812
HD4812
Active
Description:  SSR RELAY SPST-NO 12A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HD4812 Datasheet
History Price: $64.13
In Stock: 3200
HD4812 vs HD4850KG
Part No
Series
HD48
HD48
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
0:00:00
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-