HD4850F
HD4850F
Active
Description:  SSR RELAY SPST-NO 50A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HD4850F Datasheet
History Price: $76.4905
In Stock: 47600
HD4850F vs HD4850PGH
Part No
Series
HD48
HD48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
50 A
50 A
Termination Style
Quick Connect - 0.187"/0.250"
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-