Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Littelfuse Inc HE3321A0440
HE3321A0440
Active
Reed Relays
Description:
RELAY REED SPST 500MA 5V
Manufacturer:
Littelfuse Inc
Datasheet:
HE3321A0440 Datasheet
History Price: Active
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HE3321A0440 vs HE3671A0510
Part No
HE3321A0440
HE3671A0510
Category
Reed Relays
Reed Relays
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
HE3300
HE3600
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
10 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
EMI Shielded
Diode
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
3.75 VDC
3.75 VDC
Must Release Voltage
0.5 VDC
0.5 VDC
Operate Time
1 ms
1 ms
Release Time
1 ms
1 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
-
-