HE3321C2400
HE3321C2400
Active
Description:  RELAY REED SPDT 250MA 24V
Manufacturer:  Littelfuse Inc
Datasheet:   HE3321C2400 Datasheet
History Price: $5.55
In Stock: 3200
HE3321C2400 vs HE3321A0400
Series
HE3300
HE3300
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
5VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
250 mA
500 mA
Switching Voltage
175VDC - Max
200VDC - Max
Coil Current
12 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
18 VDC
3.75 VDC
Must Release Voltage
2 VDC
0.5 VDC
Operate Time
3 ms
1 ms
Release Time
3 ms
1 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
-
-