HE3621A2400
HE3621A2400
Active
Description:  RELAY REED SPST 500MA 24V
Manufacturer:  Littelfuse Inc
Datasheet:   HE3621A2400 Datasheet
History Price: $2.75
In Stock: 16400
HE3621A2400 vs HE3671A0500
Series
HE3600
HE3600
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
11.1 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
16 VDC
3.75 VDC
Must Release Voltage
2 VDC
0.5 VDC
Operate Time
1 ms
1 ms
Release Time
1 ms
1 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
-
-