HE3671A0510
HE3671A0510
Obsolete
Description:  RELAY REED SPST 500MA 5V
Manufacturer:  Littelfuse Inc
Datasheet:   HE3671A0510 Datasheet
History Price: Obsolete
In Stock: 14800
HE3671A0510 vs HE3321A1200
Series
HE3600
HE3300
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
10 mA
24 mA
Coil Type
Non Latching
Non Latching
Features
Diode
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
3.75 VDC
9 VDC
Must Release Voltage
0.5 VDC
1 VDC
Operate Time
1 ms
1 ms
Release Time
1 ms
1 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
-
-