Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Littelfuse Inc HE3671A0510
HE3671A0510
Obsolete
Reed Relays
Description:
RELAY REED SPST 500MA 5V
Manufacturer:
Littelfuse Inc
Datasheet:
HE3671A0510 Datasheet
History Price: Obsolete
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HE3671A0510 vs HE3321C2400
Part No
HE3671A0510
HE3321C2400
Category
Reed Relays
Reed Relays
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
HE3600
HE3300
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
500 mA
250 mA
Switching Voltage
200VDC - Max
175VDC - Max
Coil Current
10 mA
12 mA
Coil Type
Non Latching
Non Latching
Features
Diode
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
3.75 VDC
18 VDC
Must Release Voltage
0.5 VDC
2 VDC
Operate Time
1 ms
3 ms
Release Time
1 ms
3 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
-
-