HS103DR-D2490
HS103DR-D2490
Active
Description:  SSR RELAY SPST-NO 55A 24-280V
Manufacturer:  Sensata Crydom
History Price: $234.43
In Stock: 26000
HS103DR-D2490 vs HS151DR-84134910
Series
HS
HS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Hockey Puck with Heat Sink
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Load Current
AC, Zero Cross
AC
Termination Style
3 ~ 32VDC
3 ~ 32VDC
Package / Case
24 V ~ 280 V
24 V ~ 280 V
Supplier Device Package
55 A
25 A