Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HS103DR-D2490
HS103DR-D2490
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 55A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
HS103DR-D2490 Datasheet
History Price: $234.43
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS103DR-D2490 vs HS151DR-CC2450W3U
Part No
HS103DR-D2490
HS151DR-CC2450W3U
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HS
HS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Hockey Puck with Heat Sink
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Load Current
AC, Zero Cross
AC, Zero Cross
Termination Style
3 ~ 32VDC
4 ~ 32VDC
Package / Case
24 V ~ 280 V
24 V ~ 280 V
Supplier Device Package
55 A
40 A