HS122DR-HD6050
HS122DR-HD6050
Active
Description:  SSR RELAY SPST-NO 45A 48-660V
Manufacturer:  Sensata Crydom
History Price: $163.96
In Stock: 40800
HS122DR-HD6050 vs HS103DR-HD6090
Series
HS
HS
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Hockey Puck with Heat Sink
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Load Current
AC, Zero Cross
AC, Zero Cross
Termination Style
3 ~ 32VDC
3 ~ 32VDC
Package / Case
48 V ~ 660 V
48 V ~ 660 V
Supplier Device Package
45 A
55 A