HS201DR-CC2425W3U
HS201DR-CC2425W3U
Active
Description:  SSR RELAY SPST-NO 35A 24-280V
Manufacturer:  Sensata Crydom
History Price: $175.79
In Stock: 3200
HS201DR-CC2425W3U vs HS201DR-HD6050
Series
HS
HS
Packaging
Bulk,Bulk
Bulk,Tray
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Hockey Puck with Heat Sink
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Load Current
AC, Zero Cross
AC, Zero Cross
Termination Style
4 ~ 32VDC
3 ~ 32VDC
Package / Case
24 V ~ 280 V
48 V ~ 660 V
Supplier Device Package
35 A
35 A