Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HS201DR-HD6050
HS201DR-HD6050
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 48-660V
Manufacturer:
Sensata Crydom
Datasheet:
HS201DR-HD6050 Datasheet
History Price: $141.05
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS201DR-HD6050 vs HS201DR-MCPC2425C
Part No
HS201DR-HD6050
HS201DR-MCPC2425C
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HS
HS
Packaging
Bulk,Tray
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Module
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
-
Load Current
AC, Zero Cross
-
Termination Style
3 ~ 32VDC
-
Package / Case
48 V ~ 660 V
-
Supplier Device Package
35 A
-