HS201DR-HD6050
HS201DR-HD6050
Active
Description:  SSR RELAY SPST-NO 35A 48-660V
Manufacturer:  Sensata Crydom
History Price: $141.05
In Stock: 2400
HS201DR-HD6050 vs HS251-D2450
Series
HS
HS
Packaging
Bulk,Tray
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Hockey Puck with Heat Sink
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Load Current
AC, Zero Cross
AC, Zero Cross
Termination Style
3 ~ 32VDC
3 ~ 32VDC
Package / Case
48 V ~ 660 V
24 V ~ 280 V
Supplier Device Package
35 A
28 A