Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HS201DR-MCPC2425C
HS201DR-MCPC2425C
Active
Solid State Relays
Description:
SSR/HS ASSY
Manufacturer:
Sensata Crydom
Datasheet:
HS201DR-MCPC2425C Datasheet
History Price: $177.861
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS201DR-MCPC2425C vs HS201DR-HD6050
Part No
HS201DR-MCPC2425C
HS201DR-HD6050
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HS
HS
Packaging
Bulk
Bulk,Tray
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
Screw Terminal
Screw Terminal
Output Type
Module
Hockey Puck with Heat Sink
Voltage - Input
-
-
Voltage - Load
-
SPST-NO (1 Form A)
Load Current
-
AC, Zero Cross
Termination Style
-
3 ~ 32VDC
Package / Case
-
48 V ~ 660 V
Supplier Device Package
-
35 A