Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HS251-D2450
HS251-D2450
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 28A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
HS251-D2450 Datasheet
History Price: $95.62
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS251-D2450 vs HS201-HD4825
Part No
HS251-D2450
HS201-HD4825
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HS
HS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Module
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
-
Load Current
AC, Zero Cross
-
Termination Style
3 ~ 32VDC
-
Package / Case
24 V ~ 280 V
-
Supplier Device Package
28 A
-