HS251-D2450
HS251-D2450
Active
Description:  SSR RELAY SPST-NO 28A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   HS251-D2450 Datasheet
History Price: $95.62
In Stock: 34400
HS251-D2450 vs HS251-H12D4825
Series
HS
HS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Module
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
-
Load Current
AC, Zero Cross
-
Termination Style
3 ~ 32VDC
-
Package / Case
24 V ~ 280 V
-
Supplier Device Package
28 A
-